TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 202K153-25-01-0

Description
Win Source Part Number: 1040811-202K153-25-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.870" (22.10mm) Small Recovered Length: 0.768" (19.51mm) Total Length Recovered: 2.362" (59.99mm) Alternative Parts (Cross-Reference): 202K153-25-01-087850 4-000; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 878504000,878504-000 ,878504-000-ND Base Product Number: 202K153
Request a Quote Datasheet
Description
Win Source Part Number: 1040811-202K153-25-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.870" (22.10mm) Small Recovered Length: 0.768" (19.51mm) Total Length Recovered: 2.362" (59.99mm) Alternative Parts (Cross-Reference): 202K153-25-01-087850 4-000; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 878504000,878504-000 ,878504-000-ND Base Product Number: 202K153
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K153-25-01-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K153-25-01-0
Win Source Part Number: 1040811-202K153-25-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.870" (22.10mm) Small Recovered Length: 0.768" (19.51mm) Total Length Recovered: 2.362" (59.99mm) Alternative Parts (Cross-Reference): 202K153-25-01-087850 4-000; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 878504000,878504-000 ,878504-000-ND Base Product Number: 202K153

Win Source Part Number: 1040811-202K153-25-01-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Fluid Resistant, Lip
Package: Bulk
Standard Package: 25
Shell Size - Insert: 53
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.420" (36.07mm)
Large Diameter Recovered: 0.882" (22.40mm)
Small Diameter Supplied: 1.420" (36.07mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 0.870" (22.10mm)
Small Recovered Length: 0.768" (19.51mm)
Total Length Recovered: 2.362" (59.99mm)
Alternative Parts (Cross-Reference): 202K153-25-01-0878504-000;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 878504000,878504-000,878504-000-ND
Base Product Number: 202K153

Buy Now Datasheet
Heat Shrink Boots, Caps - 202K153-25-01-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
202K153-25-01-0-ND
Heat Shrink Boots, Caps 202K153-25-01-0-ND
Heat Shrink Boot Black 53

Heat Shrink Boot Black 53

Buy Now Datasheet
shrink tube - 202K153-25-01-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
202K153-25-01-0
shrink tube 202K153-25-01-0
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 202K153-25-01-0 202K153-25-01-0-ND 202K153-25-01-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details