Win Source Part Number: 1035830-222A132-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222A1
Type: Boot - 90°
Color: Black
Features: Adhesive Coating
Package: Bulk
Standard Package: 1
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.181" (30.00mm)
Large Diameter Recovered: 0.559" (14.20mm)
Small Diameter Supplied: 1.181" (30.00mm)
Small Diameter Recovered: 0.252" (6.40mm)
Large Recovered Length: 1.051" (26.70mm)
Small Recovered Length: 0.701" (17.81mm)
Alternative Parts (Cross-Reference): 222A132-3-0222A 132-3-0; 222A13230; 813909-000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 813909-000,813909000
Base Product Number: 222A132
Heat Shrink Boot - 90° Black 32
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 222A132-3-0 | 222A132-3-0 | 222A132-3-0-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | shrink tube | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |