TE Connectivity Heat Shrink Tubing DWTC-12/3-X-STK

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - DWTC-12/3-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
DWTC-12/3-X-STK-ND
Heat Shrink Tubing DWTC-12/3-X-STK-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 1573874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1573874
Heat Shrink Tubing 1573874
Clear adhesive lined tubing,12mm bore

Clear adhesive lined tubing,12mm bore

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
DWTC-12/3-X-STK
Cables, Wires - Management - Heat Shrink Tubing DWTC-12/3-X-STK
Win Source Part Number: 1150259-DWTC-12/3-X- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWTC Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Adhesive Lined, Moisture-Proof Package: Bulk Length: 4.00' (1.22m) Standard Package: 150 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.047" (1.19mm) Shrink Temperature: 60°C Temperature Range - Operating: -55°C ~ 75°C Alternative Parts (Cross-Reference): 8503232002; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 8503232002,-1162-850 3232002 Base Product Number: DWTC

Win Source Part Number: 1150259-DWTC-12/3-X-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: DWTC
Type: Tubing, Flexible
Color: Clear
Features: Abrasion Resistant, Adhesive Lined, Moisture-Proof
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 150
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.472" (11.99mm)
Inner Diameter - Recovered: 0.118" (2.99mm)
Recovered Wall Thickness: 0.047" (1.19mm)
Shrink Temperature: 60°C
Temperature Range - Operating: -55°C ~ 75°C
Alternative Parts (Cross-Reference): 8503232002;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 8503232002,-1162-8503232002
Base Product Number: DWTC

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 34AH0552 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
34AH0552
Heat-Shrink Tubing, 4 Raychem Te Connectivity 34AH0552
HEAT-SHRINK TUBING, 4:1, CLEAR, 12MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 4:1, CLEAR, 12MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number DWTC-12/3-X-STK-ND 1573874 DWTC-12/3-X-STK 34AH0552
Product Name Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details