Win Source Part Number: 1066877-202S142-25C-
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202S1
Type: Boot
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 42
Material: Elastomer/Silver Composite
Large Diameter Supplied: 1.220" (30.99mm)
Large Diameter Recovered: 0.710" (18.03mm)
Small Diameter Supplied: 0.710" (18.03mm)
Small Diameter Recovered: 0.283" (7.19mm)
Large Recovered Length: 1.260" (32.00mm)
Small Recovered Length: 0.790" (20.07mm)
Total Length Supplied: 2.835" (72.01mm)
Total Length Recovered: 2.835" (72.01mm)
Alternative Parts (Cross-Reference): 202S142-25C-0EK7277-
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 202S142-25C-0-ND,EK7
Base Product Number: 202S142
Heat Shrink Boot Black 42
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 202S142-25C-0 | A141626-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |