Alpha Wire Heat Shrink Tubing F2212IN CL015

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 125.0' (38.1m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 125.0' (38.1m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2212INCL015-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INCL015-ND
Heat Shrink Tubing F2212INCL015-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 125.0' (38.1m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 125.0' (38.1m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
F2212IN CL015
Cables, Wires - Management - Heat Shrink Tubing F2212IN CL015
Win Source Part Number: 1081770-F2212IN CL015 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-221 Type: Tubing, Flexible Color: Clear Features: Fluid Resistant Package: Bulk Length: 125.0' (38.1m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 1.000" (25.40mm) Recovered Wall Thickness: 0.045" (1.14mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1-1/2-CL-SP; F22111/2 CL015; HSTT25-CC; HSTT06-CC; HSTT38-CC; F2213/16-CL005F2212I N-CL015; F2212INCL015; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Shelf Life: 60 Months REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: F2212INCL015,F2212IN CL015-ND,FIT-221-2IN CL015 Base Product Number: F2212IN

Win Source Part Number: 1081770-F2212IN CL015
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FIT®-221
Type: Tubing, Flexible
Color: Clear
Features: Fluid Resistant
Package: Bulk
Length: 125.0' (38.1m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 2.000" (50.80mm)
Inner Diameter - Recovered: 1.000" (25.40mm)
Recovered Wall Thickness: 0.045" (1.14mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): RNF-100-1-1/2-CL-SP; F22111/2 CL015; HSTT25-CC; HSTT06-CC; HSTT38-CC; F2213/16-CL005F2212IN-CL015; F2212INCL015;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 60 Months
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: F2212INCL015,F2212IN CL015-ND,FIT-221-2IN CL015
Base Product Number: F2212IN

Buy Now Datasheet
Heat Shrink Tubing - 8214954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214954
Heat Shrink Tubing 8214954
F2212IN CL015 heatshrink

F2212IN CL015 heatshrink

Supplier's Site
shrink tube - F2212IN CL015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN CL015
shrink tube F2212IN CL015
FIT2212IN CLEAR 125 FT

FIT2212IN CLEAR 125 FT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212INCL015-ND F2212IN CL015 8214954 F2212IN CL015
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details