Win Source Part Number: 1204149-MT5000-1/2-0
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT5000
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Standard Package: 500
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 3498434001;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 3498434001,-34984340
Base Product Number: MT5000
"HEATSHRINK 1/2"" BLACK FOOT"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black"
HEAT SHRINK TUBING, 12.7MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.25" RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | MT5000-1/2-0-SP | 484-MT5000-1/2-0-SP-DS-ND | MT5000-1/2-0-SP-ND | 43M6696 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 12.7Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |