3M Cold Shrink Tape, Tubing - 4606-PST 4606-PST

Description
Manufacturer: 3M Win Source Part Number: 1005610-4606-PST Type: Tubing Length: 0.667' (203.20mm, 8.00") Diameter: 3.90" (99.1mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 1005610-4606-PST Type: Tubing Length: 0.667' (203.20mm, 8.00") Diameter: 3.90" (99.1mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cold Shrink Tape, Tubing - 4606-PST - 4606-PST - Win Source Electronics
Laguna Hills, CA, United States
Cold Shrink Tape, Tubing - 4606-PST
4606-PST
Cold Shrink Tape, Tubing - 4606-PST 4606-PST
Manufacturer: 3M Win Source Part Number: 1005610-4606-PST Type: Tubing Length: 0.667' (203.20mm, 8.00") Diameter: 3.90" (99.1mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: 3M
Win Source Part Number: 1005610-4606-PST
Type: Tubing
Length: 0.667' (203.20mm, 8.00")
Diameter: 3.90" (99.1mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 4606-PST
Product Name Cold Shrink Tape, Tubing - 4606-PST
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details