TE Connectivity Heat Shrink Tubing RP-4800-NO.1-0-SP

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RP-4800-NO.1-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RP-4800-NO.1-0-SP-200-ND
Heat Shrink Tubing RP-4800-NO.1-0-SP-200-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-30-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.1-0-SP-5-ND
Heat Shrink Tubing 484-RP-4800-NO.1-0-SP-5-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-3-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.1-0-SP-3-ND
Heat Shrink Tubing 484-RP-4800-NO.1-0-SP-3-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 9.84' (3.00m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 9.84' (3.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-20-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 65.6' (20.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 65.6' (20.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.1-0-SP-ND
Heat Shrink Tubing 484-RP-4800-NO.1-0-SP-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 196.8' (60.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.1-0-SP-10-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 32.8' (10.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 32.8' (10.0m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RP-4800-NO.1-0-SP
Cables, Wires - Management - Heat Shrink Tubing RP-4800-NO.1-0-SP
Win Source Part Number: 1023388-RP-4800-NO.1 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RP-4800 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant Package: Bulk Length: 3.28' (1.00m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.275" (6.99mm) Recovered Wall Thickness: 0.045" (1.14mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: RP-4800-NO.1-0-SP-01 Base Product Number: RP-4800

Win Source Part Number: 1023388-RP-4800-NO.1-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RP-4800
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant
Package: Bulk
Length: 3.28' (1.00m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.275" (6.99mm)
Recovered Wall Thickness: 0.045" (1.14mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: RP-4800-NO.1-0-SP-01
Base Product Number: RP-4800

Buy Now Datasheet
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity - 56Y2476 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
56Y2476
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity 56Y2476
HEAT SHRINK, 25.4MM, BLACK, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:400ft; Length - Metric:121.92m; I.D. Recovered Max - Imperial:0.275"RoHS Compliant: Yes

HEAT SHRINK, 25.4MM, BLACK, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:400ft; Length - Metric:121.92m; I.D. Recovered Max - Imperial:0.275"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RP-4800-NO.1-0-SP-200-ND 484-RP-4800-NO.1-0-SP-30-ND 484-RP-4800-NO.1-0-SP-5-ND 484-RP-4800-NO.1-0-SP-3-ND 484-RP-4800-NO.1-0-SP-20-ND 484-RP-4800-NO.1-0-SP-ND 484-RP-4800-NO.1-0-SP-10-ND RP-4800-NO.1-0-SP 56Y2476
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin (PO), Irradiated
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details