Win Source Part Number: 1160613-222K132-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222K1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.180" (29.97mm)
Large Diameter Recovered: 0.559" (14.20mm)
Small Diameter Supplied: 1.180" (29.97mm)
Small Diameter Recovered: 0.232" (5.89mm)
Large Recovered Length: 1.060" (26.92mm)
Small Recovered Length: 0.790" (20.07mm)
Total Length Recovered: 1.260" (32.00mm)
Alternative Parts (Cross-Reference): 222K132-25-0.; 878512-000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 222K132250,878512-00
Base Product Number: 222K132
Heat Shrink Boot - 90° Black 32
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 222K132-25-0 | 222K132-25-0 | A101257-ND |
| Product Name | shrink tube | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |