TE Connectivity Heat Shrink Tubing RT-375-1/4-X-SP

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-375-1/4-X-SP-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-1/4-X-SP-250-ND
Heat Shrink Tubing RT-375-1/4-X-SP-250-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-DS-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-DS-ND
"HEATSHRINK 1/4""X75M CLEAR METER"

"HEATSHRINK 1/4""X75M CLEAR METER"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-30-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-30-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-30-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-3-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-3-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-3-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 9.84' (3.00m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 9.84' (3.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-10-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-10-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 32.8' (10.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 32.8' (10.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-5-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-5-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/4-X-SP-20-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/4-X-SP-20-ND
Heat Shrink Tubing 484-RT-375-1/4-X-SP-20-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 65.6' (20.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 65.6' (20.0m)"

Buy Now Datasheet
RT-375-1/4-X-SP NB15964001 / M23053/18-206-C - RT-375-1/4-X-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
RT-375-1/4-X-SP NB15964001 / M23053/18-206-C
RT-375-1/4-X-SP
RT-375-1/4-X-SP NB15964001 / M23053/18-206-C RT-375-1/4-X-SP
RT-375-1/4-X-SP NB15964001 / M23053/18-206-C

RT-375-1/4-X-SP NB15964001 / M23053/18-206-C

Buy Now
Cables, Wires - Management - Heat Shrink Tubing - RT-375-1/4-X-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-375-1/4-X-SP
Cables, Wires - Management - Heat Shrink Tubing RT-375-1/4-X-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334645-RT-375-1/4-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame Retardant Length: 98.4' (30.0m) Standard Package: 1 Material: Fluoropolymer, Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 484-RT-375-1/4-X-SP- 30 Base Product Number: RT-375 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334645-RT-375-1/4-X-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Clear
Features: Chemical Resistant, Flame Retardant
Length: 98.4' (30.0m)
Standard Package: 1
Material: Fluoropolymer, Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.125" (3.18mm)
Recovered Wall Thickness: 0.012" (0.30mm)
Shrink Temperature: 125°C
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 484-RT-375-1/4-X-SP-30
Base Product Number: RT-375
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Heat Shrink, 6.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity - 56Y2480 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 6.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity
56Y2480
Heat Shrink, 6.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity 56Y2480
HEAT SHRINK, 6.4MM, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:RT-375 Series RoHS Compliant: Yes

HEAT SHRINK, 6.4MM, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:RT-375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RT-375-1/4-X-SP-250-ND 484-RT-375-1/4-X-SP-DS-ND 484-RT-375-1/4-X-SP-ND 484-RT-375-1/4-X-SP-30-ND 484-RT-375-1/4-X-SP-3-ND 484-RT-375-1/4-X-SP-10-ND 484-RT-375-1/4-X-SP-5-ND 484-RT-375-1/4-X-SP-20-ND RT-375-1/4-X-SP RT-375-1/4-X-SP 56Y2480
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing RT-375-1/4-X-SP NB15964001 / M23053/18-206-C Cables, Wires - Management - Heat Shrink Tubing Heat Shrink, 6.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated Fluoropolymer Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0471982001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details