TE Connectivity Heat Shrink Boots, Caps 202C632-71/42-0

Description
Heat Shrink Boot Black 32
Request a Quote Datasheet
Description
Heat Shrink Boot Black 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 202C632-71/42-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
202C632-71/42-0-ND
Heat Shrink Boots, Caps 202C632-71/42-0-ND
Heat Shrink Boot Black 32

Heat Shrink Boot Black 32

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C632-71/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202C632-71/42-0
Win Source Part Number: 1036245-202C632-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.500" (38.10mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 1.500" (38.10mm) Small Diameter Recovered: 0.500" (12.70mm) Small Recovered Length: 0.882" (22.40mm) Total Length Recovered: 5.752" (146.10mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK; ATUM-16/4-0-STK202C6 3271420; 806249-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806249-000-ND,806249 -000,806249000 Base Product Number: 202C632

Win Source Part Number: 1036245-202C632-71/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.500" (38.10mm)
Large Diameter Recovered: 0.690" (17.53mm)
Small Diameter Supplied: 1.500" (38.10mm)
Small Diameter Recovered: 0.500" (12.70mm)
Small Recovered Length: 0.882" (22.40mm)
Total Length Recovered: 5.752" (146.10mm)
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK; ATUM-16/4-0-STK202C63271420; 806249-000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806249-000-ND,806249-000,806249000
Base Product Number: 202C632

Buy Now Datasheet
shrink tube - 202C632-71/42-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
202C632-71/42-0
shrink tube 202C632-71/42-0
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 202C632-71/42-0-ND 202C632-71/42-0 202C632-71/42-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube
Material Polyolefin Polyolefin (PO), Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Sleeves - 1789506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.1201 inch (3.05 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details