3M Cables, Wires - Management - Heat Shrink Tubing SMS-700

Description
Win Source Part Number: 1308810-SMS-700 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Orange Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.700" (17.78mm) Inner Diameter - Recovered: 0.175" (4.45mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05113544672,70103040 24,00051135446720,80 611002504 Base Product Number: SMS
Request a Quote Datasheet
Description
Win Source Part Number: 1308810-SMS-700 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Orange Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.700" (17.78mm) Inner Diameter - Recovered: 0.175" (4.45mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05113544672,70103040 24,00051135446720,80 611002504 Base Product Number: SMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SMS-700
Cables, Wires - Management - Heat Shrink Tubing SMS-700
Win Source Part Number: 1308810-SMS-700 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Orange Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.700" (17.78mm) Inner Diameter - Recovered: 0.175" (4.45mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05113544672,70103040 24,00051135446720,80 611002504 Base Product Number: SMS

Win Source Part Number: 1308810-SMS-700
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SMS
Type: Tubing, Semi Rigid
Color: Orange
Package: Bulk
Standard Package: 1,000
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.700" (17.78mm)
Inner Diameter - Recovered: 0.175" (4.45mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 121°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 05113544672,7010304024,00051135446720,80611002504
Base Product Number: SMS

Buy Now Datasheet
Heat Shrink Tubing - SMS-700-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SMS-700-ND
Heat Shrink Tubing SMS-700-ND
"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Orange"

"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Orange"

Buy Now Datasheet
3M Orange Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-700 - 75 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-44672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Orange Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-700 - 75 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-44672
3M Orange Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-700 - 75 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-44672
The 3M orange adhesive-lined polyolefin heat shrink tubing is sold 1000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 75 mm. Additional, and potentially important, information was collected about this product: Orange square pattern

The 3M orange adhesive-lined polyolefin heat shrink tubing is sold 1000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 75 mm. Additional, and potentially important, information was collected about this product: Orange square pattern

Buy Now

Technical Specifications

  Win Source Electronics DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SMS-700 SMS-700-ND 051135-44672
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing 3M Orange Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-700 - 75 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) 230 C (446 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details