TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202K132-100-01-0

Description
Win Source Part Number: 981668-202K132-100-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bag Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.180" (29.97mm) Small Diameter Recovered: 0.232" (5.89mm) Large Recovered Length: 0.790" (20.07mm) Small Recovered Length: 0.453" (11.51mm) Total Length Recovered: 1.690" (42.93mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 401824-000-ND,401824 -000,7-1193033-9 Base Product Number: 202K132
Request a Quote Datasheet
Description
Win Source Part Number: 981668-202K132-100-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bag Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.180" (29.97mm) Small Diameter Recovered: 0.232" (5.89mm) Large Recovered Length: 0.790" (20.07mm) Small Recovered Length: 0.453" (11.51mm) Total Length Recovered: 1.690" (42.93mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 401824-000-ND,401824 -000,7-1193033-9 Base Product Number: 202K132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K132-100-01-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K132-100-01-0
Win Source Part Number: 981668-202K132-100-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bag Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.180" (29.97mm) Small Diameter Recovered: 0.232" (5.89mm) Large Recovered Length: 0.790" (20.07mm) Small Recovered Length: 0.453" (11.51mm) Total Length Recovered: 1.690" (42.93mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 401824-000-ND,401824 -000,7-1193033-9 Base Product Number: 202K132

Win Source Part Number: 981668-202K132-100-01-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Fluid Resistant, Lip
Package: Bag
Standard Package: 25
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 1.180" (29.97mm)
Large Diameter Recovered: 0.559" (14.20mm)
Small Diameter Supplied: 1.180" (29.97mm)
Small Diameter Recovered: 0.232" (5.89mm)
Large Recovered Length: 0.790" (20.07mm)
Small Recovered Length: 0.453" (11.51mm)
Total Length Recovered: 1.690" (42.93mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 401824-000-ND,401824-000,7-1193033-9
Base Product Number: 202K132

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202K132-100-01-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345931 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4 inch (102 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details