TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 382A034-4/42-0

Description
Win Source Part Number: 1027743-382A034-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 34 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.488" (12.40mm) Large Recovered Length: 2.579" (65.51mm) Small Recovered Length: 3.098" (78.69mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; VERSAFIT-1/4-0-SP; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q382A034-4 /42-0.; 823637-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A125958,382A034-4/42 -0-ND,823637-000 Base Product Number: 382A034
Request a Quote Datasheet
Description
Win Source Part Number: 1027743-382A034-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 34 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.488" (12.40mm) Large Recovered Length: 2.579" (65.51mm) Small Recovered Length: 3.098" (78.69mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; VERSAFIT-1/4-0-SP; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q382A034-4 /42-0.; 823637-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A125958,382A034-4/42 -0-ND,823637-000 Base Product Number: 382A034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
382A034-4/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 382A034-4/42-0
Win Source Part Number: 1027743-382A034-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 34 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.488" (12.40mm) Large Recovered Length: 2.579" (65.51mm) Small Recovered Length: 3.098" (78.69mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; VERSAFIT-1/4-0-SP; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q382A034-4 /42-0.; 823637-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A125958,382A034-4/42 -0-ND,823637-000 Base Product Number: 382A034

Win Source Part Number: 1027743-382A034-4/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 382A0
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 34
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.520" (38.61mm)
Large Diameter Recovered: 0.710" (18.03mm)
Small Diameter Supplied: 1.060" (26.92mm)
Small Diameter Recovered: 0.488" (12.40mm)
Large Recovered Length: 2.579" (65.51mm)
Small Recovered Length: 3.098" (78.69mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; VERSAFIT-1/4-0-SP; ES2000-NO.4-B7-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q382A034-4/42-0.; 823637-000;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A125958,382A034-4/42-0-ND,823637-000
Base Product Number: 382A034

Buy Now Datasheet
Heat Shrink Boots, Caps - A125958-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A125958-ND
Heat Shrink Boots, Caps A125958-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34

Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 382A034-4/42-0 A125958-ND
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2116220 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details