TE Connectivity Heat Shrink Boots, Caps 222A121-25-0

Description
Heat Shrink Boot - 90° Black 21
Request a Quote Datasheet
Description
Heat Shrink Boot - 90° Black 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 222A121-25-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
222A121-25-0-ND
Heat Shrink Boots, Caps 222A121-25-0-ND
Heat Shrink Boot - 90° Black 21

Heat Shrink Boot - 90° Black 21

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Boots, Caps - 222A121-25-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222A121-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222A121-25-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334624-222A121-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Packaging: Bulk Type: Boot - 90° Color: Black Standard Package: 1 Shell Size - Insert: 21 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.980" (24.89mm) Large Diameter Recovered: 0.402" (10.21mm) Small Diameter Supplied: 0.980" (24.89mm) Small Diameter Recovered: 0.209" (5.31mm) Large Recovered Length: 0.890" (22.61mm) Small Recovered Length: 0.579" (14.71mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 814554-000-ND,814554 -000,814554000 Base Product Number: 222A121 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334624-222A121-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Packaging: Bulk
Type: Boot - 90°
Color: Black
Standard Package: 1
Shell Size - Insert: 21
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.980" (24.89mm)
Large Diameter Recovered: 0.402" (10.21mm)
Small Diameter Supplied: 0.980" (24.89mm)
Small Diameter Recovered: 0.209" (5.31mm)
Large Recovered Length: 0.890" (22.61mm)
Small Recovered Length: 0.579" (14.71mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 814554-000-ND,814554-000,814554000
Base Product Number: 222A121
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 222A121-25-0-ND 222A121-25-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Elastomer, Semi-Rigid Elastomer, Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details