TE Connectivity Heat Shrink Boots, Caps 202D211-100-0

Description
Heat Shrink Boot Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A125894-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A125894-ND
Heat Shrink Boots, Caps A125894-ND
Heat Shrink Boot Black 11

Heat Shrink Boot Black 11

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D211-100-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D211-100-0
Win Source Part Number: 1039613-202D211-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Lip, Mechanical Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free, Irradiated Large Diameter Supplied: 0.882" (22.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.551" (14.00mm) Small Diameter Recovered: 0.252" (6.40mm) Large Recovered Length: 0.559" (14.20mm) Small Recovered Length: 3.402" (86.41mm) Total Length Recovered: 4.169" (105.89mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; VERSAFIT-3/16-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK962783 -000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 202D211-100-0-ND,A12 5894,962783-000 Base Product Number: 202D211

Win Source Part Number: 1039613-202D211-100-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Lip, Mechanical Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Flexible, Halogen Free, Irradiated
Large Diameter Supplied: 0.882" (22.40mm)
Large Diameter Recovered: 0.449" (11.40mm)
Small Diameter Supplied: 0.551" (14.00mm)
Small Diameter Recovered: 0.252" (6.40mm)
Large Recovered Length: 0.559" (14.20mm)
Small Recovered Length: 3.402" (86.41mm)
Total Length Recovered: 4.169" (105.89mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; VERSAFIT-3/16-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK962783-000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 202D211-100-0-ND,A125894,962783-000
Base Product Number: 202D211

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A125894-ND 202D211-100-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Polyolefin Polyolefin (PO), Semi-Flexible, Halogen Free, Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details