TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 381A015-3/42-0

Description
Win Source Part Number: 1153092-381A015-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A0 Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.677" (17.20mm) Large Diameter Recovered: 0.307" (7.80mm) Small Diameter Supplied: 0.437" (11.10mm) Small Diameter Recovered: 0.307" (7.80mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 820016-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820016-000 Base Product Number: 381A015
Request a Quote Datasheet
Description
Win Source Part Number: 1153092-381A015-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A0 Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.677" (17.20mm) Large Diameter Recovered: 0.307" (7.80mm) Small Diameter Supplied: 0.437" (11.10mm) Small Diameter Recovered: 0.307" (7.80mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 820016-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820016-000 Base Product Number: 381A015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
381A015-3/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 381A015-3/42-0
Win Source Part Number: 1153092-381A015-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A0 Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.677" (17.20mm) Large Diameter Recovered: 0.307" (7.80mm) Small Diameter Supplied: 0.437" (11.10mm) Small Diameter Recovered: 0.307" (7.80mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 820016-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820016-000 Base Product Number: 381A015

Win Source Part Number: 1153092-381A015-3/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 381A0
Package: Bulk
Standard Package: 25
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.677" (17.20mm)
Large Diameter Recovered: 0.307" (7.80mm)
Small Diameter Supplied: 0.437" (11.10mm)
Small Diameter Recovered: 0.307" (7.80mm)
Large Recovered Length: 1.000" (25.40mm)
Small Recovered Length: 2.500" (63.50mm)
Alternative Parts (Cross-Reference): 820016-000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 820016-000
Base Product Number: 381A015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 381A015-3/42-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details