TE Connectivity Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/32-BK-SP

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334691-RNF-100-3/32 -BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Length: 82.0' (25.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RNF-100-3/32-BK-SP-2 5 Base Product Number: RNF-100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334691-RNF-100-3/32 -BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Length: 82.0' (25.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RNF-100-3/32-BK-SP-2 5 Base Product Number: RNF-100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Heat Shrink Tubing - RNF-100-3/32-BK-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-3/32-BK-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/32-BK-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334691-RNF-100-3/32 -BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Length: 82.0' (25.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RNF-100-3/32-BK-SP-2 5 Base Product Number: RNF-100 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334691-RNF-100-3/32-BK-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Length: 82.0' (25.0m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.093" (2.36mm)
Inner Diameter - Recovered: 0.047" (1.19mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: RNF-100-3/32-BK-SP-25
Base Product Number: RNF-100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/32-BK-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-01-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-01-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/32-BK-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-05-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-05-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/32-BK-SP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-50-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-50-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/32-BK-SP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-25-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-25-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/32-BK-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-150-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-150-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-3/32-BK-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"HEATSHRINK 0.093"" BLACK METER"

"HEATSHRINK 0.093"" BLACK METER"

Buy Now Datasheet
5052944219 1642525-1 M23053/5-103-0 - RNF-100-3/32-BK-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
5052944219 1642525-1 M23053/5-103-0
RNF-100-3/32-BK-SP
5052944219 1642525-1 M23053/5-103-0 RNF-100-3/32-BK-SP
5052944219 1642525-1 M23053/5-103-0

5052944219 1642525-1 M23053/5-103-0

Buy Now
TE Raychem RNF-100 - 3/32 in Polyolefin Tubing - Black - RAYRNF100-3/32-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 3/32 in Polyolefin Tubing - Black
RAYRNF100-3/32-0
TE Raychem RNF-100 - 3/32 in Polyolefin Tubing - Black RAYRNF100-3/32-0
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/32-BK-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/32-BK-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 72J8104 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
72J8104
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 72J8104
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Body Material:Polyolefin RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Body Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey DigiKey DigiKey Heilind Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/32-BK-SP RNF-100-3/32-BK-SP-01-ND RNF-100-3/32-BK-SP-05-ND RNF-100-3/32-BK-SP-50-ND RNF-100-3/32-BK-SP-25-ND RNF-100-3/32-BK-SP-150-ND RNF-100-3/32-BK-SP RAYRNF100-3/32-0 72J8104
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing 5052944219 1642525-1 M23053/5-103-0 TE Raychem RNF-100 - 3/32 in Polyolefin Tubing - Black Heat Shrink Tubing, 2.36Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details