TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing DWP-125-2-0-STK

Description
Win Source Part Number: 1007776-DWP-125-2-0- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Standard Package: 80 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 0.800" (20.32mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -9170152001-SI,91701 52001 Base Product Number: DWP-125
Request a Quote Datasheet
Description
Win Source Part Number: 1007776-DWP-125-2-0- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Standard Package: 80 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 0.800" (20.32mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -9170152001-SI,91701 52001 Base Product Number: DWP-125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
DWP-125-2-0-STK
Cables, Wires - Management - Heat Shrink Tubing DWP-125-2-0-STK
Win Source Part Number: 1007776-DWP-125-2-0- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Standard Package: 80 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 0.800" (20.32mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -9170152001-SI,91701 52001 Base Product Number: DWP-125

Win Source Part Number: 1007776-DWP-125-2-0-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: DWP-125
Type: Tubing, Flexible
Color: Black
Features: Adhesive Lined, Flame Retardant
Package: Bulk
Standard Package: 80
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 2.000" (50.80mm)
Inner Diameter - Recovered: 0.800" (20.32mm)
Recovered Wall Thickness: 0.100" (2.54mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 60 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -9170152001-SI,9170152001
Base Product Number: DWP-125

Buy Now Datasheet
Heat Shrink Tubing - 484-DWP-125-2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-DWP-125-2-0-STK-ND
Heat Shrink Tubing 484-DWP-125-2-0-STK-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number DWP-125-2-0-STK 484-DWP-125-2-0-STK-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2345946 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0472 inch (1.2 mm)
Length 47.24 inch (1200 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details