TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222D921-25/225-0

Description
Win Source Part Number: 1035864-222D921-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.512" (13.00mm) Small Diameter Supplied: 0.250" (6.35mm) Small Diameter Recovered: 0.083" (2.11mm) Large Recovered Length: 0.642" (16.31mm) Small Recovered Length: 0.858" (21.79mm) Total Length Recovered: 1.752" (44.50mm) Alternative Parts (Cross-Reference): 222D921-25/225-00411 35-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041135-000 Base Product Number: 222D921
Request a Quote Datasheet
Description
Win Source Part Number: 1035864-222D921-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.512" (13.00mm) Small Diameter Supplied: 0.250" (6.35mm) Small Diameter Recovered: 0.083" (2.11mm) Large Recovered Length: 0.642" (16.31mm) Small Recovered Length: 0.858" (21.79mm) Total Length Recovered: 1.752" (44.50mm) Alternative Parts (Cross-Reference): 222D921-25/225-00411 35-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041135-000 Base Product Number: 222D921
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D921-25/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D921-25/225-0
Win Source Part Number: 1035864-222D921-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.512" (13.00mm) Small Diameter Supplied: 0.250" (6.35mm) Small Diameter Recovered: 0.083" (2.11mm) Large Recovered Length: 0.642" (16.31mm) Small Recovered Length: 0.858" (21.79mm) Total Length Recovered: 1.752" (44.50mm) Alternative Parts (Cross-Reference): 222D921-25/225-00411 35-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041135-000 Base Product Number: 222D921

Win Source Part Number: 1035864-222D921-25/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D9
Type: Boot - 90°
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist
Package: Bulk
Standard Package: 25
Shell Size - Insert: 21
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 0.760" (19.30mm)
Large Diameter Recovered: 0.512" (13.00mm)
Small Diameter Supplied: 0.250" (6.35mm)
Small Diameter Recovered: 0.083" (2.11mm)
Large Recovered Length: 0.642" (16.31mm)
Small Recovered Length: 0.858" (21.79mm)
Total Length Recovered: 1.752" (44.50mm)
Alternative Parts (Cross-Reference): 222D921-25/225-0041135-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 041135-000
Base Product Number: 222D921

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222D921-25/225-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details