"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.284"" (7.21mm) 10000' (3048.00m)"
Manufacturer: Panduit Corp
Win Source Part Number: 1003547-CLTS25N-10M
Type: Wire Loom, Protective Hose
Color: Black
Features: Crush Resistant, Impact Resistant
Length: 10000' (3048.00m)
Material Flammability Rating: UL94 HB
Material: Polyamide (PA6), Nylon 6
Type Attributes: Convoluted, Corrugated
Diameter - Outside: 0.398" (10.11mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 110°C
Diameter - Inside: 0.284" (7.21mm)
Wall Thickness: 0.007" to 0.020" (0.18mm to 0.51mm)
Heat Protection: Heat Stabilized
Abrasion Protection: Abrasion Resistant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | CLTS25N-10M-ND | CLTS25N-10M |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Protective Hoses, Solid Tubing, Sleeving - CLTS25N-10M |
| Sleeving | Wrap Around Sleeving |