3M Cables, Wires - Management - Heat Shrink Tubing ITCSF-0400-48"-BLACK-20 PCS

Description
Win Source Part Number: 1315093-ITCSF-0400-4 8"-BLACK-20 PCS Category: Cables, Wires - Management>Heat Shrink Tubing Series: ITCSF Type: Tubing, Flexible Color: Black Package: Bulk Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: ITCSF
Request a Quote
Description
Win Source Part Number: 1315093-ITCSF-0400-4 8"-BLACK-20 PCS Category: Cables, Wires - Management>Heat Shrink Tubing Series: ITCSF Type: Tubing, Flexible Color: Black Package: Bulk Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: ITCSF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ITCSF-0400-48"-BLACK-20 PCS
Cables, Wires - Management - Heat Shrink Tubing ITCSF-0400-48"-BLACK-20 PCS
Win Source Part Number: 1315093-ITCSF-0400-4 8"-BLACK-20 PCS Category: Cables, Wires - Management>Heat Shrink Tubing Series: ITCSF Type: Tubing, Flexible Color: Black Package: Bulk Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: ITCSF

Win Source Part Number: 1315093-ITCSF-0400-48"-BLACK-20 PCS
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: ITCSF
Type: Tubing, Flexible
Color: Black
Package: Bulk
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.400" (10.16mm)
Inner Diameter - Recovered: 0.150" (3.81mm)
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 3926.90.9985
Mfr: 3M
Base Product Number: ITCSF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number ITCSF-0400-48"-BLACK-20 PCS
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details