TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222D142-4-0

Description
Win Source Part Number: 971467-222D142-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.701" (17.81mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.220" (30.99mm) Small Recovered Length: 0.980" (24.89mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 814373-000 Base Product Number: 222D142
Request a Quote Datasheet
Description
Win Source Part Number: 971467-222D142-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.701" (17.81mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.220" (30.99mm) Small Recovered Length: 0.980" (24.89mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 814373-000 Base Product Number: 222D142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D142-4-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D142-4-0
Win Source Part Number: 971467-222D142-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.701" (17.81mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.220" (30.99mm) Small Recovered Length: 0.980" (24.89mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 814373-000 Base Product Number: 222D142

Win Source Part Number: 971467-222D142-4-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 42
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.220" (30.99mm)
Large Diameter Recovered: 0.701" (17.81mm)
Small Diameter Supplied: 1.220" (30.99mm)
Small Diameter Recovered: 0.280" (7.11mm)
Large Recovered Length: 1.220" (30.99mm)
Small Recovered Length: 0.980" (24.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 814373-000
Base Product Number: 222D142

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222D142-4-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details