TE Connectivity Heat Shrink Boots, Caps 202C611-51-0

Description
Heat Shrink Boot Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A132200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A132200-ND
Heat Shrink Boots, Caps A132200-ND
Heat Shrink Boot Black 11

Heat Shrink Boot Black 11

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C611-51-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202C611-51-0
Win Source Part Number: 1041070-202C611-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11 Material: EPB Large Diameter Supplied: 0.559" (14.20mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.441" (11.20mm) Small Diameter Recovered: 0.190" (4.83mm) Small Recovered Length: 0.690" (17.53mm) Total Length Recovered: 4.752" (120.70mm) Alternative Parts (Cross-Reference): 202C632-51-0; BSTS-04X4FR; 202C621-51/164-0; 202C642-51-0; 202F232-51-0; FCSM-51/16-300-S(B30 ); BSTS-07X4; BSTS-17X4; BSTS-15X4; 202C611-51/164-0202C 611-51-0.; 806250-000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806250-000,806250000 ,202C611-51-0-ND,A13 2200,806250-000-ND Base Product Number: 202C611

Win Source Part Number: 1041070-202C611-51-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Standard Package: 5
Shell Size - Insert: 11
Material: EPB
Large Diameter Supplied: 0.559" (14.20mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.441" (11.20mm)
Small Diameter Recovered: 0.190" (4.83mm)
Small Recovered Length: 0.690" (17.53mm)
Total Length Recovered: 4.752" (120.70mm)
Alternative Parts (Cross-Reference): 202C632-51-0; BSTS-04X4FR; 202C621-51/164-0; 202C642-51-0; 202F232-51-0; FCSM-51/16-300-S(B30); BSTS-07X4; BSTS-17X4; BSTS-15X4; 202C611-51/164-0202C611-51-0.; 806250-000;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806250-000,806250000,202C611-51-0-ND,A132200,806250-000-ND
Base Product Number: 202C611

Buy Now Datasheet
shrink tube - 202C611-51-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
202C611-51-0
shrink tube 202C611-51-0
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132200-ND 202C611-51-0 202C611-51-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube
Material EPB EPB
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-11/2-02-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details