3M Cables, Wires - Management - Heat Shrink Tubing SFTW-203-3/4-BLACK

Description
Win Source Part Number: 1308819-SFTW-203-3/4 -BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Standard Package: 600 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.709" (18.01mm) Inner Diameter - Recovered: 0.236" (5.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566619,71000 25274,71240356661,TE 100045208 Base Product Number: SFTW203
Request a Quote Datasheet
Description
Win Source Part Number: 1308819-SFTW-203-3/4 -BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Standard Package: 600 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.709" (18.01mm) Inner Diameter - Recovered: 0.236" (5.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566619,71000 25274,71240356661,TE 100045208 Base Product Number: SFTW203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SFTW-203-3/4-BLACK
Cables, Wires - Management - Heat Shrink Tubing SFTW-203-3/4-BLACK
Win Source Part Number: 1308819-SFTW-203-3/4 -BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Standard Package: 600 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.709" (18.01mm) Inner Diameter - Recovered: 0.236" (5.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566619,71000 25274,71240356661,TE 100045208 Base Product Number: SFTW203

Win Source Part Number: 1308819-SFTW-203-3/4-BLACK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SFTW-203
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing
Package: Bulk
Standard Package: 600
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.709" (18.01mm)
Inner Diameter - Recovered: 0.236" (5.99mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 08712403566619,7100025274,71240356661,TE100045208
Base Product Number: SFTW203

Buy Now Datasheet
Heat Shrink Tubing - SFTW-203-3/4-BLACK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SFTW-203-3/4-BLACK-ND
Heat Shrink Tubing SFTW-203-3/4-BLACK-ND
"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black"

"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black"

Buy Now Datasheet
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/4-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/4-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56661
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/4-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56661
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.709 in and after heat is applied it reduces in size to 0.236 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.

The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.709 in and after heat is applied it reduces in size to 0.236 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SFTW-203-3/4-BLACK SFTW-203-3/4-BLACK-ND 712403-56661
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing 3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/4-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887446 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details