TE Connectivity ™ Cables, Wires - Management Heat Shrink Tubing 7534074007

Description
Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Heat Shrink Tubing Series: Thermofit RT-375 Package: Spool Product Status: Obsolete Type: Tubing, Flexible Length: 250.0' (76.2m) Material: Fluoropolymer, Irradiated Features: Chemical Resistant, Flame Retardant Operating Temperature: -55°C ~ 150°C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Heat Shrink Tubing Series: Thermofit RT-375 Package: Spool Product Status: Obsolete Type: Tubing, Flexible Length: 250.0' (76.2m) Material: Fluoropolymer, Irradiated Features: Chemical Resistant, Flame Retardant Operating Temperature: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Heat Shrink Tubing - 7534074007 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Heat Shrink Tubing
7534074007
Cables, Wires - Management Heat Shrink Tubing 7534074007
Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Heat Shrink Tubing Series: Thermofit RT-375 Package: Spool Product Status: Obsolete Type: Tubing, Flexible Length: 250.0' (76.2m) Material: Fluoropolymer, Irradiated Features: Chemical Resistant, Flame Retardant Operating Temperature: -55°C ~ 150°C

Manufacturer: TE Connectivity Raychem Cable Protection
Category: Cables, Wires - Management Heat Shrink Tubing
Series: Thermofit RT-375
Package: Spool
Product Status: Obsolete
Type: Tubing, Flexible
Length: 250.0' (76.2m)
Material: Fluoropolymer, Irradiated
Features: Chemical Resistant, Flame Retardant
Operating Temperature: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 7534074007
Product Name Cables, Wires - Management Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G38-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details