Heat Shrink Boot, Transition - Breakout, 3:1 Black 23
Win Source Part Number: 1041165-462A023-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 462A0
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 23
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.520" (13.21mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.272" (6.91mm)
Large Recovered Length: 1.690" (42.93mm)
Small Recovered Length: 1.980" (50.29mm)
Total Length Recovered: 3.669" (93.19mm)
Alternative Parts (Cross-Reference): 462A023-25-0820056-0
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 462A023-25-0-ND,462A
Base Product Number: 462A023
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 462A023-25-0 | A101268-ND | 462A023-25-0 |
| Product Name | shrink tube | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |