Win Source Part Number: 1053430-CS6778-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT2000
Type: Tubing, Semi Rigid
Color: Blue
Features: Strain Resistant
Package: Spool
Standard Package: 2,500
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 0.112" (2.84mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: MT2000-0.112-6-SP
Base Product Number: CS67
RoHS Status: Not applicable
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | CS6778-000 | CS6778-000 |
| Product Name | shrink tube | Cables, Wires - Management - Heat Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |