TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 202K142-25/86-0

Description
Win Source Part Number: 1186187-202K142-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard Package: 1 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.380" (35.05mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 2.640" (67.06mm) Alternative Parts (Cross-Reference): 879265-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 879265-000-ND,879265 000,879265-000 Base Product Number: 202K142
Request a Quote Datasheet
Description
Win Source Part Number: 1186187-202K142-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard Package: 1 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.380" (35.05mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 2.640" (67.06mm) Alternative Parts (Cross-Reference): 879265-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 879265-000-ND,879265 000,879265-000 Base Product Number: 202K142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K142-25/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K142-25/86-0
Win Source Part Number: 1186187-202K142-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard Package: 1 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.380" (35.05mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 2.640" (67.06mm) Alternative Parts (Cross-Reference): 879265-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 879265-000-ND,879265 000,879265-000 Base Product Number: 202K142

Win Source Part Number: 1186187-202K142-25/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Adhesive Coating, Fluid Resistant, Lip
Package: Bulk
Standard Package: 1
Shell Size - Insert: 42
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.220" (30.99mm)
Large Diameter Recovered: 0.710" (18.03mm)
Small Diameter Supplied: 1.220" (30.99mm)
Small Diameter Recovered: 0.280" (7.11mm)
Large Recovered Length: 1.380" (35.05mm)
Small Recovered Length: 0.984" (24.99mm)
Total Length Recovered: 2.640" (67.06mm)
Alternative Parts (Cross-Reference): 879265-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 879265-000-ND,879265000,879265-000
Base Product Number: 202K142

Buy Now Datasheet
Heat Shrink Boots, Caps - 202K142-25/86-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
202K142-25/86-0-ND
Heat Shrink Boots, Caps 202K142-25/86-0-ND
Heat Shrink Boot Black 42

Heat Shrink Boot Black 42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 202K142-25/86-0 202K142-25/86-0-ND
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details