TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 202A132-25-0

Description
Win Source Part Number: 1018062-202A132-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.118" (28.40mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.118" (28.40mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.098" (27.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 2.020" (51.31mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A145209,202A132-25-0 -ND,806697-000-ND,80 6697000,806697-000 Base Product Number: 202A132
Request a Quote Datasheet
Description
Win Source Part Number: 1018062-202A132-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.118" (28.40mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.118" (28.40mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.098" (27.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 2.020" (51.31mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A145209,202A132-25-0 -ND,806697-000-ND,80 6697000,806697-000 Base Product Number: 202A132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202A132-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202A132-25-0
Win Source Part Number: 1018062-202A132-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.118" (28.40mm) Large Diameter Recovered: 0.559" (14.20mm) Small Diameter Supplied: 1.118" (28.40mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.098" (27.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 2.020" (51.31mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A145209,202A132-25-0 -ND,806697-000-ND,80 6697000,806697-000 Base Product Number: 202A132

Win Source Part Number: 1018062-202A132-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Fluid Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.118" (28.40mm)
Large Diameter Recovered: 0.559" (14.20mm)
Small Diameter Supplied: 1.118" (28.40mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.098" (27.89mm)
Small Recovered Length: 0.630" (16.00mm)
Total Length Recovered: 2.020" (51.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A145209,202A132-25-0-ND,806697-000-ND,806697000,806697-000
Base Product Number: 202A132

Buy Now Datasheet
shrink tube - 202A132-25-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
202A132-25-0
shrink tube 202A132-25-0
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Heat Shrink Boots, Caps - A145209-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A145209-ND
Heat Shrink Boots, Caps A145209-ND
Heat Shrink Boot Black 32

Heat Shrink Boot Black 32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 202A132-25-0 202A132-25-0 A145209-ND
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube Heat Shrink Boots, Caps
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details