3M shrink tube SKE-4/10

Description
3M Heat Shrink Heavy-Duty End Cap SKE-4
Request a Quote Datasheet
Description
3M Heat Shrink Heavy-Duty End Cap SKE-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - SKE-4/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SKE-4/10
shrink tube SKE-4/10
3M Heat Shrink Heavy-Duty End Cap SKE-4

3M Heat Shrink Heavy-Duty End Cap SKE-4

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
SKE-4/10
Cables, Wires - Management - Heat Shrink Boots, Caps SKE-4/10
Win Source Part Number: 1308821-SKE-4/10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 100 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.390" (9.91mm) Large Diameter Recovered: 0.161" (4.09mm) Total Length Recovered: 1.319" (33.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610840649,SKE-4/10 ,3M15552,7010396864, 00051138481537 Base Product Number: SKE

Win Source Part Number: 1308821-SKE-4/10
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: SKE
Type: Cap
Color: Black
Features: Adhesive Coating, Flame Retardant
Package: Bulk
Standard Package: 100
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.390" (9.91mm)
Large Diameter Recovered: 0.161" (4.09mm)
Total Length Recovered: 1.319" (33.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 80610840649,SKE-4/10,3M15552,7010396864,00051138481537
Base Product Number: SKE

Buy Now Datasheet
Heat Shrink Boots, Caps - 3M15552-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M15552-ND
Heat Shrink Boots, Caps 3M15552-ND
Heat Shrink Cap Black

Heat Shrink Cap Black

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SKE-4/10 SKE-4/10 3M15552-ND
Product Name shrink tube Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details