TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing NT-1/2-0-SP-CS5002

Description
Win Source Part Number: 1155312-NT-1/2-0-SP- CS5002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.286" (7.26mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 137502-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 137502-000 Base Product Number: NT
Request a Quote Datasheet
Description
Win Source Part Number: 1155312-NT-1/2-0-SP- CS5002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.286" (7.26mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 137502-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 137502-000 Base Product Number: NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
NT-1/2-0-SP-CS5002
Cables, Wires - Management - Heat Shrink Tubing NT-1/2-0-SP-CS5002
Win Source Part Number: 1155312-NT-1/2-0-SP- CS5002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.286" (7.26mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 137502-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 137502-000 Base Product Number: NT

Win Source Part Number: 1155312-NT-1/2-0-SP-CS5002
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: NT
Type: Tubing, Flexible
Color: Black
Package: Spool
Standard Package: 300
Material: Polyolefin (PO)
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.286" (7.26mm)
Recovered Wall Thickness: 0.048" (1.22mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -70°C ~ 121°C
Alternative Parts (Cross-Reference): 137502-000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 137502-000
Base Product Number: NT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number NT-1/2-0-SP-CS5002
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details