TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT555-1-1/2-0-SP-CS7501

Description
Win Source Part Number: 1201471-RT555-1-1/2- 0-SP-CS7501 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Package: Spool Standard Package: 100 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.750" (19.05mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 815493-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 815493-000 Base Product Number: RT555
Request a Quote Datasheet
Description
Win Source Part Number: 1201471-RT555-1-1/2- 0-SP-CS7501 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Package: Spool Standard Package: 100 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.750" (19.05mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 815493-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 815493-000 Base Product Number: RT555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT555-1-1/2-0-SP-CS7501
Cables, Wires - Management - Heat Shrink Tubing RT555-1-1/2-0-SP-CS7501
Win Source Part Number: 1201471-RT555-1-1/2- 0-SP-CS7501 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Package: Spool Standard Package: 100 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.750" (19.05mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 815493-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 815493-000 Base Product Number: RT555

Win Source Part Number: 1201471-RT555-1-1/2-0-SP-CS7501
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-555
Type: Tubing, Semi Rigid
Color: Black
Package: Spool
Standard Package: 100
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.500" (38.10mm)
Inner Diameter - Recovered: 0.750" (19.05mm)
Recovered Wall Thickness: 0.037" (0.94mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 815493-000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 815493-000
Base Product Number: RT555

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RT555-1-1/2-0-SP-CS7501
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details