TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RW-200-E-7/8-0-SP

Description
Win Source Part Number: 1047990-RW-200-E-7/8 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-200E Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Package: Spool Standard Package: 30 Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.875" (22.23mm) Inner Diameter - Recovered: 0.437" (11.10mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): RW-200-E-7/8-0-SPCB8 3464003; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB83464003 Base Product Number: RW-200
Request a Quote Datasheet
Description
Win Source Part Number: 1047990-RW-200-E-7/8 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-200E Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Package: Spool Standard Package: 30 Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.875" (22.23mm) Inner Diameter - Recovered: 0.437" (11.10mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): RW-200-E-7/8-0-SPCB8 3464003; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB83464003 Base Product Number: RW-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RW-200-E-7/8-0-SP
Cables, Wires - Management - Heat Shrink Tubing RW-200-E-7/8-0-SP
Win Source Part Number: 1047990-RW-200-E-7/8 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-200E Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Package: Spool Standard Package: 30 Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.875" (22.23mm) Inner Diameter - Recovered: 0.437" (11.10mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): RW-200-E-7/8-0-SPCB8 3464003; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB83464003 Base Product Number: RW-200

Win Source Part Number: 1047990-RW-200-E-7/8-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RW-200E
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant
Package: Spool
Standard Package: 30
Material: Fluoroelastomer (FKM), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.875" (22.23mm)
Inner Diameter - Recovered: 0.437" (11.10mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 200°C
Alternative Parts (Cross-Reference): RW-200-E-7/8-0-SPCB83464003;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB83464003
Base Product Number: RW-200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RW-200-E-7/8-0-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G34-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details