TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202C621-51-0-CS5325

Description
Win Source Part Number: 1315011-202C621-51-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621
Request a Quote Datasheet
Description
Win Source Part Number: 1315011-202C621-51-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C621-51-0-CS5325
Cables, Wires - Management - Heat Shrink Boots, Caps 202C621-51-0-CS5325
Win Source Part Number: 1315011-202C621-51-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621

Win Source Part Number: 1315011-202C621-51-0-CS5325
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Shell Size - Insert: 21
Material: EPB, Flexible
Large Diameter Supplied: 0.880" (22.35mm)
Large Diameter Recovered: 0.460" (11.68mm)
Small Diameter Supplied: 0.700" (17.78mm)
Small Diameter Recovered: 0.320" (8.13mm)
Small Recovered Length: 0.780" (19.81mm)
Total Length Recovered: 5.250" (133.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 202C621

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202C621-51-0-CS5325
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details