TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 301A022-4-0

Description
Win Source Part Number: 1038310-301A022-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK301A02 2-4-0.; 823732-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732-000 Base Product Number: 301A022
Request a Quote Datasheet
Description
Win Source Part Number: 1038310-301A022-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK301A02 2-4-0.; 823732-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732-000 Base Product Number: 301A022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
301A022-4-0
Cables, Wires - Management - Heat Shrink Boots, Caps 301A022-4-0
Win Source Part Number: 1038310-301A022-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK301A02 2-4-0.; 823732-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732-000 Base Product Number: 301A022

Win Source Part Number: 1038310-301A022-4-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 301A0
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 22
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.272" (6.91mm)
Large Recovered Length: 1.161" (29.49mm)
Small Recovered Length: 1.161" (29.49mm)
Total Length Recovered: 2.311" (58.70mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK301A022-4-0.; 823732-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 823732-000
Base Product Number: 301A022

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 301A022-4-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details