TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222A174-25-0

Description
Win Source Part Number: 1020786-222A174-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 74 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 2.091" (53.11mm) Large Diameter Recovered: 1.331" (33.81mm) Small Diameter Supplied: 2.091" (53.11mm) Small Diameter Recovered: 0.591" (15.01mm) Large Recovered Length: 2.079" (52.81mm) Small Recovered Length: 2.098" (53.29mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 806675-000 Base Product Number: 222A174
Request a Quote Datasheet
Description
Win Source Part Number: 1020786-222A174-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 74 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 2.091" (53.11mm) Large Diameter Recovered: 1.331" (33.81mm) Small Diameter Supplied: 2.091" (53.11mm) Small Diameter Recovered: 0.591" (15.01mm) Large Recovered Length: 2.079" (52.81mm) Small Recovered Length: 2.098" (53.29mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 806675-000 Base Product Number: 222A174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222A174-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222A174-25-0
Win Source Part Number: 1020786-222A174-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 74 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 2.091" (53.11mm) Large Diameter Recovered: 1.331" (33.81mm) Small Diameter Supplied: 2.091" (53.11mm) Small Diameter Recovered: 0.591" (15.01mm) Large Recovered Length: 2.079" (52.81mm) Small Recovered Length: 2.098" (53.29mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 806675-000 Base Product Number: 222A174

Win Source Part Number: 1020786-222A174-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222A1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 74
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 2.091" (53.11mm)
Large Diameter Recovered: 1.331" (33.81mm)
Small Diameter Supplied: 2.091" (53.11mm)
Small Diameter Recovered: 0.591" (15.01mm)
Large Recovered Length: 2.079" (52.81mm)
Small Recovered Length: 2.098" (53.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 806675-000
Base Product Number: 222A174

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222A174-25-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S8-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details