Win Source Part Number: 1024074-RNF-100-MINI
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Length: 35.0' (10.7m)
Standard Package: 5
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: RNF-100-3/8-BK-MS,RN
Base Product Number: RNF-100
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 35.0' (10.7m)"
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:35ft; Length - Metric:10.67m; Colour:Black RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | RNF-100-MINI-SPL-3/8-BK | RNF038K-35-ND | 09J3948 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin (PO), Irradiated | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |