TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing V2-7.0-6-SP-SM

Description
Win Source Part Number: 1036251-V2-7.0-6-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V2 Type: Tubing, Flexible Color: Blue Package: Spool Length: 5741.5' (1750.0m) Standard Package: 1,750 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.299" (7.60mm) Inner Diameter - Recovered: 0.138" (3.51mm) Recovered Wall Thickness: 0.022" (0.56mm) Shrink Temperature: 70°C Temperature Range - Operating: -30°C ~ 125°C Alternative Parts (Cross-Reference): VERSAFIT-1/8-6-SP; 755533-000; RNF-100-3/32-BU-STK; 19267-0138; 19267-0108; TMW-.220X1.5-BLUE-BO X275250-000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 275250-000 Base Product Number: V2
Request a Quote Datasheet
Description
Win Source Part Number: 1036251-V2-7.0-6-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V2 Type: Tubing, Flexible Color: Blue Package: Spool Length: 5741.5' (1750.0m) Standard Package: 1,750 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.299" (7.60mm) Inner Diameter - Recovered: 0.138" (3.51mm) Recovered Wall Thickness: 0.022" (0.56mm) Shrink Temperature: 70°C Temperature Range - Operating: -30°C ~ 125°C Alternative Parts (Cross-Reference): VERSAFIT-1/8-6-SP; 755533-000; RNF-100-3/32-BU-STK; 19267-0138; 19267-0108; TMW-.220X1.5-BLUE-BO X275250-000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 275250-000 Base Product Number: V2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
V2-7.0-6-SP-SM
Cables, Wires - Management - Heat Shrink Tubing V2-7.0-6-SP-SM
Win Source Part Number: 1036251-V2-7.0-6-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V2 Type: Tubing, Flexible Color: Blue Package: Spool Length: 5741.5' (1750.0m) Standard Package: 1,750 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.299" (7.60mm) Inner Diameter - Recovered: 0.138" (3.51mm) Recovered Wall Thickness: 0.022" (0.56mm) Shrink Temperature: 70°C Temperature Range - Operating: -30°C ~ 125°C Alternative Parts (Cross-Reference): VERSAFIT-1/8-6-SP; 755533-000; RNF-100-3/32-BU-STK; 19267-0138; 19267-0108; TMW-.220X1.5-BLUE-BO X275250-000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 275250-000 Base Product Number: V2

Win Source Part Number: 1036251-V2-7.0-6-SP-SM
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit; V2
Type: Tubing, Flexible
Color: Blue
Package: Spool
Length: 5741.5' (1750.0m)
Standard Package: 1,750
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.299" (7.60mm)
Inner Diameter - Recovered: 0.138" (3.51mm)
Recovered Wall Thickness: 0.022" (0.56mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -30°C ~ 125°C
Alternative Parts (Cross-Reference): VERSAFIT-1/8-6-SP; 755533-000; RNF-100-3/32-BU-STK; 19267-0138; 19267-0108; TMW-.220X1.5-BLUE-BOX275250-000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 275250-000
Base Product Number: V2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number V2-7.0-6-SP-SM
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details