TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT555-1-1/2-0-SP

Description
Win Source Part Number: 1383351-RT555-1-1/2- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Spool Length: 100.0' (30.5m) Standard Package: 100 pcs Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.752" (19.10mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: RT555 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383351-RT555-1-1/2- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Spool Length: 100.0' (30.5m) Standard Package: 100 pcs Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.752" (19.10mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: RT555 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Heat Shrink Tubing - RT555-1-1/2-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT555-1-1/2-0-SP
Cables, Wires - Management - Heat Shrink Tubing RT555-1-1/2-0-SP
Win Source Part Number: 1383351-RT555-1-1/2- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Spool Length: 100.0' (30.5m) Standard Package: 100 pcs Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.752" (19.10mm) Recovered Wall Thickness: 0.037" (0.94mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: RT555 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383351-RT555-1-1/2-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-555
Type: Tubing, Semi Rigid
Color: Black
Features: Flame Retardant, Fluid Resistant
Package: Spool
Length: 100.0' (30.5m)
Standard Package: 100 pcs
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.500" (38.10mm)
Inner Diameter - Recovered: 0.752" (19.10mm)
Recovered Wall Thickness: 0.037" (0.94mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity
Base Product Number: RT555
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RT555-1-1/2-0-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details