TE Connectivity ™ Heat Shrink Tubing RT555-5/8-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 844-RT555-5/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-5/8-0-SP-DS-ND
Heat Shrink Tubing 844-RT555-5/8-0-SP-DS-ND
"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132471-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132471-100-ND
Heat Shrink Tubing A132471-100-ND
"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Semi Rigid 0.625"" (15.88mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-5/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-5/8-0-SP-ND
Heat Shrink Tubing 844-RT555-5/8-0-SP-ND
"HEATSHRINK 0.625"" BLACK FEET"

"HEATSHRINK 0.625"" BLACK FEET"

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Tubing - RT555-5/8-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT555-5/8-0-SP
Cables, Wires - Management - Heat Shrink Tubing RT555-5/8-0-SP
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334646-RT555-5/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Length: 25.0' (7.6m) Standard Package: 1 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.625" (15.88mm) Inner Diameter - Recovered: 0.313" (7.95mm) Recovered Wall Thickness: 0.022" (0.56mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Shelf Life Start: Date of Manufacture Shelf Life: 144 Months REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: A132471-25 Base Product Number: RT555 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334646-RT555-5/8-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Semi Rigid
Color: Black
Features: Flame Retardant, Fluid Resistant
Length: 25.0' (7.6m)
Standard Package: 1
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.625" (15.88mm)
Inner Diameter - Recovered: 0.313" (7.95mm)
Recovered Wall Thickness: 0.022" (0.56mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Shelf Life Start: Date of Manufacture
Shelf Life: 144 Months
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: A132471-25
Base Product Number: RT555
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 844-RT555-5/8-0-SP-DS-ND A132471-100-ND RT555-5/8-0-SP
Product Name Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer Fluoropolymer Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details