TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222D253-25/225-0

Description
Win Source Part Number: 1018561-222D253-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.961" (24.41mm) Small Recovered Length: 5.661" (143.79mm) Total Length Recovered: 7.291" (185.19mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 074155-000 Base Product Number: 222D253
Request a Quote Datasheet
Description
Win Source Part Number: 1018561-222D253-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.961" (24.41mm) Small Recovered Length: 5.661" (143.79mm) Total Length Recovered: 7.291" (185.19mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 074155-000 Base Product Number: 222D253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D253-25/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D253-25/225-0
Win Source Part Number: 1018561-222D253-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.961" (24.41mm) Small Recovered Length: 5.661" (143.79mm) Total Length Recovered: 7.291" (185.19mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 074155-000 Base Product Number: 222D253

Win Source Part Number: 1018561-222D253-25/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D2
Type: Boot - 90°
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist
Package: Bulk
Standard Package: 25
Shell Size - Insert: 53
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.470" (37.34mm)
Large Diameter Recovered: 1.161" (29.49mm)
Small Diameter Supplied: 1.470" (37.34mm)
Small Diameter Recovered: 0.409" (10.39mm)
Large Recovered Length: 0.961" (24.41mm)
Small Recovered Length: 5.661" (143.79mm)
Total Length Recovered: 7.291" (185.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 074155-000
Base Product Number: 222D253

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222D253-25/225-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details