Win Source Part Number: 1066091-F3501/16 CL103
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FIT®-350
Type: Tubing, Flexible
Color: Clear
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyvinylidene Fluoride (PVDF), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.063" (1.60mm)
Inner Diameter - Recovered: 0.031" (0.79mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 170°C
Temperature Range - Operating: -55°C ~ 175°C
Alternative Parts (Cross-Reference): HSTTK06-48-Q; HSTTK05-48-Q; Q-150K-3/64-01-QB48I
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 60 Months
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: FIT-350-1/16 CL103,A209C-4,F3501/
Base Product Number: F3501/16
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
HEAT SHRINK TUBING, 1.6MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F3501/16 CL103 | 2827700 | F3501/16 CL103 | A209C-4-ND | 92F7147 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 1.6Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyvinylidene Fluoride (PVDF), Irradiated | Polyvinylidene Fluoride (PVDF), Irradiated | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |