TE Connectivity Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/8-BK-SP-CS5004

Description
Win Source Part Number: 1053343-RNF-100-1/8- BK-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): V4-1/8-0-SP; NT-MIL-1/8-0-SP; VERSAFIT-1/8-0-SP; RNF-100-3/32-BK-SP; 19267-0087505299M169 ; RNF1001/8BKSPCS5004; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 505299M169 Base Product Number: RNF-100
Request a Quote Datasheet
Description
Win Source Part Number: 1053343-RNF-100-1/8- BK-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): V4-1/8-0-SP; NT-MIL-1/8-0-SP; VERSAFIT-1/8-0-SP; RNF-100-3/32-BK-SP; 19267-0087505299M169 ; RNF1001/8BKSPCS5004; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 505299M169 Base Product Number: RNF-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-1/8-BK-SP-CS5004
Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/8-BK-SP-CS5004
Win Source Part Number: 1053343-RNF-100-1/8- BK-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): V4-1/8-0-SP; NT-MIL-1/8-0-SP; VERSAFIT-1/8-0-SP; RNF-100-3/32-BK-SP; 19267-0087505299M169 ; RNF1001/8BKSPCS5004; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 505299M169 Base Product Number: RNF-100

Win Source Part Number: 1053343-RNF-100-1/8-BK-SP-CS5004
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Bulk
Standard Package: 450
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Inner Diameter - Recovered: 0.062" (1.57mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): V4-1/8-0-SP; NT-MIL-1/8-0-SP; VERSAFIT-1/8-0-SP; RNF-100-3/32-BK-SP; 19267-0087505299M169; RNF1001/8BKSPCS5004;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 505299M169
Base Product Number: RNF-100

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-1/8-BK-SP-CS5004-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0806
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0806
HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-BK-SP-CS5004 RNF-100-1/8-BK-SP-CS5004-ND 43AC0806
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details