TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps SSC-2/239

Description
Win Source Part Number: 997613-SSC-2/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SSC Type: Cap Color: Black Features: Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant Package: Bulk Standard Package: 50 Material: Polyolefin (PO), Rigid Large Diameter Supplied: 0.790" (20.07mm) Large Diameter Recovered: 0.295" (7.49mm) Total Length Recovered: 2.165" (55.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 622353-001 Base Product Number: SSC
Request a Quote Datasheet
Description
Win Source Part Number: 997613-SSC-2/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SSC Type: Cap Color: Black Features: Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant Package: Bulk Standard Package: 50 Material: Polyolefin (PO), Rigid Large Diameter Supplied: 0.790" (20.07mm) Large Diameter Recovered: 0.295" (7.49mm) Total Length Recovered: 2.165" (55.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 622353-001 Base Product Number: SSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
SSC-2/239
Cables, Wires - Management - Heat Shrink Boots, Caps SSC-2/239
Win Source Part Number: 997613-SSC-2/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SSC Type: Cap Color: Black Features: Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant Package: Bulk Standard Package: 50 Material: Polyolefin (PO), Rigid Large Diameter Supplied: 0.790" (20.07mm) Large Diameter Recovered: 0.295" (7.49mm) Total Length Recovered: 2.165" (55.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 622353-001 Base Product Number: SSC

Win Source Part Number: 997613-SSC-2/239
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: SSC
Type: Cap
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant
Package: Bulk
Standard Package: 50
Material: Polyolefin (PO), Rigid
Large Diameter Supplied: 0.790" (20.07mm)
Large Diameter Recovered: 0.295" (7.49mm)
Total Length Recovered: 2.165" (55.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 622353-001
Base Product Number: SSC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number SSC-2/239
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details