TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT-218-3/4-9-SP-CS5717

Description
Win Source Part Number: 1173355-RT-218-3/4-9 -SP-CS5717 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-218 Type: Tubing, Semi Rigid Color: White Package: Bulk Standard Package: 500 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.375" (9.53mm) Recovered Wall Thickness: 0.017" (0.43mm) Shrink Temperature: 155°C Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): 545135M007; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 545135M007 Base Product Number: RT-218
Request a Quote Datasheet
Description
Win Source Part Number: 1173355-RT-218-3/4-9 -SP-CS5717 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-218 Type: Tubing, Semi Rigid Color: White Package: Bulk Standard Package: 500 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.375" (9.53mm) Recovered Wall Thickness: 0.017" (0.43mm) Shrink Temperature: 155°C Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): 545135M007; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 545135M007 Base Product Number: RT-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-218-3/4-9-SP-CS5717
Cables, Wires - Management - Heat Shrink Tubing RT-218-3/4-9-SP-CS5717
Win Source Part Number: 1173355-RT-218-3/4-9 -SP-CS5717 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-218 Type: Tubing, Semi Rigid Color: White Package: Bulk Standard Package: 500 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.375" (9.53mm) Recovered Wall Thickness: 0.017" (0.43mm) Shrink Temperature: 155°C Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): 545135M007; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 545135M007 Base Product Number: RT-218

Win Source Part Number: 1173355-RT-218-3/4-9-SP-CS5717
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-218
Type: Tubing, Semi Rigid
Color: White
Package: Bulk
Standard Package: 500
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.750" (19.05mm)
Inner Diameter - Recovered: 0.375" (9.53mm)
Recovered Wall Thickness: 0.017" (0.43mm)
Shrink Temperature: 155°C
Temperature Range - Operating: -55°C ~ 175°C
Alternative Parts (Cross-Reference): 545135M007;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 545135M007
Base Product Number: RT-218

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RT-218-3/4-9-SP-CS5717
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details