TE Connectivity Heat Shrink Tubing RW-200-E-3/16-0-SP

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132158-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132158-DS-ND
Heat Shrink Tubing A132158-DS-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132158-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132158-01-ND
Heat Shrink Tubing A132158-01-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - A132158-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132158-25-ND
Heat Shrink Tubing A132158-25-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A132158-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132158-05-ND
Heat Shrink Tubing A132158-05-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A132158-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132158-50-ND
Heat Shrink Tubing A132158-50-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Tubing - RW-200-E-3/16-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RW-200-E-3/16-0-SP
Cables, Wires - Management - Heat Shrink Tubing RW-200-E-3/16-0-SP
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334657-RW-200-E-3/1 6-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Length: 82.0' (25.0m) Standard Package: 1 Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.187" (4.75mm) Inner Diameter - Recovered: 0.093" (2.36mm) Recovered Wall Thickness: 0.033" (0.84mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: A132158-25 Base Product Number: RW-200 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334657-RW-200-E-3/16-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant
Length: 82.0' (25.0m)
Standard Package: 1
Material: Fluoroelastomer (FKM), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.187" (4.75mm)
Inner Diameter - Recovered: 0.093" (2.36mm)
Recovered Wall Thickness: 0.033" (0.84mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: A132158-25
Base Product Number: RW-200
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity - 97Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity
97Y2274
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity 97Y2274
HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093"; I.D. RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093"; I.D. RoHS Compliant: Yes

Supplier's Site
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity - 09AJ6638 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity
09AJ6638
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity 09AJ6638
HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132158-DS-ND A132158-01-ND A132158-25-ND A132158-05-ND A132158-50-ND RW-200-E-3/16-0-SP 97Y2274 09AJ6638
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details