TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202K111-25-G14/225-0

Description
Win Source Part Number: 1003532-202K111-25-G 14/225-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.941" (23.90mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.540" (39.12mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C16588-000 Base Product Number: 202K111
Request a Quote Datasheet
Description
Win Source Part Number: 1003532-202K111-25-G 14/225-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.941" (23.90mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.540" (39.12mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C16588-000 Base Product Number: 202K111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K111-25-G14/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K111-25-G14/225-0
Win Source Part Number: 1003532-202K111-25-G 14/225-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.941" (23.90mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.540" (39.12mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C16588-000 Base Product Number: 202K111

Win Source Part Number: 1003532-202K111-25-G14/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Adhesive Coating, Fluid Resistant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.670" (17.02mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.670" (17.02mm)
Small Diameter Recovered: 0.118" (3.00mm)
Large Recovered Length: 0.941" (23.90mm)
Small Recovered Length: 0.425" (10.80mm)
Total Length Recovered: 1.540" (39.12mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: C16588-000
Base Product Number: 202K111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202K111-25-G14/225-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details