Win Source Part Number: 1214284-202A153-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Fluid Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 53
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.420" (36.07mm)
Large Diameter Recovered: 0.862" (21.89mm)
Small Diameter Supplied: 1.420" (36.07mm)
Small Diameter Recovered: 0.339" (8.61mm)
Large Recovered Length: 1.630" (41.40mm)
Small Recovered Length: 0.870" (22.10mm)
Total Length Recovered: 2.902" (73.71mm)
Alternative Parts (Cross-Reference): 806606-000;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806606-000-ND,806606
Base Product Number: 202A153
Heat Shrink Boot Black 53
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 202A153-25-0 | 202A153-25-0 | A145210-ND |
| Product Name | shrink tube | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |