TE Connectivity Heat Shrink Tubing ATUM-12/4-0-SP

Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATUM-12/4-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATUM-12/4-0-SP-200-ND
Heat Shrink Tubing ATUM-12/4-0-SP-200-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-12/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-12/4-0-SP-DS-ND
Heat Shrink Tubing 484-ATUM-12/4-0-SP-DS-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-12/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-12/4-0-SP-ND
Heat Shrink Tubing 484-ATUM-12/4-0-SP-ND
"HTSHRNK0.472"" BLCK"

"HTSHRNK0.472"" BLCK"

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Tubing - ATUM-12/4-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ATUM-12/4-0-SP
Cables, Wires - Management - Heat Shrink Tubing ATUM-12/4-0-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334632-ATUM-12/4-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Semi-Flexible Color: Black Features: Adhesive Lined, Flame Retardant, Fluid Resistant Length: 656.2' (200.0m) Standard Package: 656 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.157" (3.99mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Other Part Number: ATUM-12/4-0-SP-ND,55 09104074-ND,ATUM-12/ 4-0-SP-200,550910407 4,ATUM-12/4-0-SP-656 -ND,-ATUM-12/4-0-SP- LSI,-NB09304001-SI,- ATUM-12/4-0-SP-SI,AT UM-12/4-0-SP-656 Base Product Number: ATUM Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334632-ATUM-12/4-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Spool
Type: Tubing, Semi-Flexible
Color: Black
Features: Adhesive Lined, Flame Retardant, Fluid Resistant
Length: 656.2' (200.0m)
Standard Package: 656
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.472" (11.99mm)
Inner Diameter - Recovered: 0.157" (3.99mm)
Recovered Wall Thickness: 0.070" (1.78mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Shelf Life: 60 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
HTSUS: 3926.90.9985
Other Part Number: ATUM-12/4-0-SP-ND,5509104074-ND,ATUM-12/4-0-SP-200,5509104074,ATUM-12/4-0-SP-656-ND,-ATUM-12/4-0-SP-LSI,-NB09304001-SI,-ATUM-12/4-0-SP-SI,ATUM-12/4-0-SP-656
Base Product Number: ATUM
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number ATUM-12/4-0-SP-200-ND ATUM-12/4-0-SP
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO), Irradiated
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-30MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details